Status: | Unknown |
---|---|
Series: | MachFlex 350 YY Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.9mm |
Voltage Rating | 500V |
Product Range | MachFlex 350 YY Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | YY |
Control Cable, 4Cond, 0.75Mm2, 500M | Newark Electronics |
CONTROL CABLE, 4COND, 0.75MM2, 500M | Farnell |
Where can I find additional details, specifications and documents for a 4GB-B500?
Additional datasheets, footprints and schematics for 4GB-B500 are listed on our Part Details page. You can also find images and similar parts to 4GB-B500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4GB-B500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4GB-B500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4GB-B500 fall under?
The 4GB-B500 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 4GB-B500 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4GB-B500 you can contact the distributor directly for product support, shipping queries etc.
Is the 4GB-B500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4GB-B500 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4GB-B500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4GB-B500 often in real-time on the comparison pages.
What if I can't find stock of 4GB-B500?
You can fill out our help required form which you can use to request a quote for 4GB-B500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.