Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | - |
Lens Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens |
For Use With | Luxeon Rebel Series LEDs |
LUX REBEL OPTIC, TAPE BASE, WIDE | element14 |
Where can I find additional details, specifications and documents for a 4FCA11275_LR1-W-TAPE?
Additional datasheets, footprints and schematics for 4FCA11275_LR1-W-TAPE are listed on our Part Details page. You can also find images and similar parts to 4FCA11275_LR1-W-TAPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4FCA11275_LR1-W-TAPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4FCA11275_LR1-W-TAPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4FCA11275_LR1-W-TAPE fall under?
The 4FCA11275_LR1-W-TAPE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4FCA11275_LR1-W-TAPE when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4FCA11275_LR1-W-TAPE you can contact the distributor directly for product support, shipping queries etc.
Is the 4FCA11275_LR1-W-TAPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4FCA11275_LR1-W-TAPE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 4FCA11275_LR1-W-TAPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4FCA11275_LR1-W-TAPE often in real-time on the comparison pages.
What if I can't find stock of 4FCA11275_LR1-W-TAPE?
You can fill out our help required form which you can use to request a quote for 4FCA11275_LR1-W-TAPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.