Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi Model B+ / A+ |
Kit Contents | Pi Hat Display Module Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 2.4" TFT Display 240x320 Pixel Resolution RGB 65K True Colours 4wire Resistive Touch Panel SPI |
Pi Hat Display, 2.4", Rpi Model A+/B+/2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4DPI-24-HAT?
Additional datasheets, footprints and schematics for 4DPI-24-HAT are listed on our Part Details page. You can also find images and similar parts to 4DPI-24-HAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4DPI-24-HAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4DPI-24-HAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4DPI-24-HAT fall under?
The 4DPI-24-HAT is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 4DPI-24-HAT when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4DPI-24-HAT you can contact the distributor directly for product support, shipping queries etc.
Is the 4DPI-24-HAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4DPI-24-HAT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4DPI-24-HAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4DPI-24-HAT often in real-time on the comparison pages.
What if I can't find stock of 4DPI-24-HAT?
You can fill out our help required form which you can use to request a quote for 4DPI-24-HAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.