Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3358 |
Silicon Family Name | Sitara - AM335x |
For Use With | BeagleBone Black (BBB) Development Board |
Kit Contents | LCD CAPE Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 4.3" LCD Display 480x272 Resolution Powered Directly from BBB 3.5mm Mounting Holes 7 Pushbuttons |
4.3in LCD CAPE, Beaglebone Black | RS |
4.3 480x272 px BBB touch LCD | Rutronik |
Silicon Manufacturer:Texas Instruments | Newark Electronics |
Where can I find additional details, specifications and documents for a 4DCAPE-43T?
Additional datasheets, footprints and schematics for 4DCAPE-43T are listed on our Part Details page. You can also find images and similar parts to 4DCAPE-43T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4DCAPE-43T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4DCAPE-43T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4DCAPE-43T fall under?
The 4DCAPE-43T is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4DCAPE-43T when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4DCAPE-43T you can contact the distributor directly for product support, shipping queries etc.
Is the 4DCAPE-43T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4DCAPE-43T have stock available?
Authorised distributors including RS, Rutronik and Newark Electronics have stock available or on a lead time for 4DCAPE-43T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4DCAPE-43T often in real-time on the comparison pages.
What if I can't find stock of 4DCAPE-43T?
You can fill out our help required form which you can use to request a quote for 4DCAPE-43T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.