Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Ejection Latches | With |
Number of Rows | 2 |
Contact Shape & Form | Square |
Contact Base Material | Brass, Phosphor Bronze |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Design | Solder Dip |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .55in |
コネクタの高さ | 13.94mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention Type | Screw Mount |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown., Pin headers in 10-position size have only slot for dual polarization, located as shown. |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 54 |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Latch Type | Long |
Connector & Housing Type | Receptacle |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.94mm, .155in |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
010 Univ Hdr Sp 4S 15Dp Std L1 Rohs Compliant: No |Amp Te Connectivity 499923-1 | Newark Electronics |
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
010 UNIV HDR SP 4S 15DP STD L1, Ribbon Cable Connectors | TE Connectivity 499923-1 | RS Americas |
Special Order: 010 UNIV HDR SP 4S 15DP STD L1 Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Board-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 499923-1 | Internal Number: 499923-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 499923-1?
Additional datasheets, footprints and schematics for 499923-1 are listed on our Part Details page. You can also find images and similar parts to 499923-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499923-1 fall under?
The 499923-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 499923-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499923-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 499923-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499923-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 499923-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499923-1 often in real-time on the comparison pages.
What if I can't find stock of 499923-1?
You can fill out our help required form which you can use to request a quote for 499923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.