Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | D Sub 37 Position Plug |
---|---|
Connector Type B | D Sub 37 Position Receptacle |
Cable Length - Imperial | 25ft |
Cable Length - Metric | 7.6m |
Jacket Color | Chrome |
RoHS Compliant | Yes |
Computer Cable, Serial, 25Ft, Chrome | Newark Electronics |
Where can I find additional details, specifications and documents for a 49957A 060S2?
Additional datasheets, footprints and schematics for 49957A 060S2 are listed on our Part Details page. You can also find images and similar parts to 49957A 060S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49957A 060S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49957A 060S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49957A 060S2 fall under?
The 49957A 060S2 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 49957A 060S2 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49957A 060S2 you can contact the distributor directly for product support, shipping queries etc.
Is the 49957A 060S2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 49957A 060S2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 49957A 060S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49957A 060S2 often in real-time on the comparison pages.
What if I can't find stock of 49957A 060S2?
You can fill out our help required form which you can use to request a quote for 49957A 060S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.