Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Bantam |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | WECO |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Adapter, Bantam Jack - Weco Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 4993.?
Additional datasheets, footprints and schematics for 4993. are listed on our Part Details page. You can also find images and similar parts to 4993. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4993. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4993. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4993. fall under?
The 4993. is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 4993. when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4993. you can contact the distributor directly for product support, shipping queries etc.
Is the 4993. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4993. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4993..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4993. often in real-time on the comparison pages.
What if I can't find stock of 4993.?
You can fill out our help required form which you can use to request a quote for 4993. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.