Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
315
in stock
|
Buy Now | |
Distrelec
from US$4.15
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$4.25
|
-
|
Buy Now | |
Boersig
from US$3.07
|
-
|
Buy Now | |
TE Store
from US$6.22
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Daisy Chain | Without |
Number of Positions | 16 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin-Lead, Tin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Connector Height | 13.94mm, .55in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention Type | Latch |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Polarization | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 42 |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Latch Type | Long |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
Headers&Wire Housings 16P HEADER W/LATCHES 2X8 | Rapid Electronics |
TE Connectivity - AMP 016 UNIV HDR SP 4S 30DP STD L1 | Distrelec |
PIN HEADERS | Farnell |
016 Univ Hdr Sp 4S 30Dp Std L1 Rohs Compliant: No |Amp Te Connectivity 499206-3 | Newark Electronics |
Conn Ejector Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
016 UNIV HDR SP 4S 30DP STD L1, Ribbon Cable Connectors | TE Connectivity 499206-3 | RS Americas |
Special Order: 016 UNIV HDR SP 4S 30DP STD L1 Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 16 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 499206-3 | Internal Number: 499206-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 499206-3?
Additional datasheets, footprints and schematics for 499206-3 are listed on our Part Details page. You can also find images and similar parts to 499206-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499206-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499206-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499206-3 fall under?
The 499206-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 499206-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499206-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 499206-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499206-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 499206-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499206-3 often in real-time on the comparison pages.
What if I can't find stock of 499206-3?
You can fill out our help required form which you can use to request a quote for 499206-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.