Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Connector Type A | D Sub 9 Position Plug |
---|---|
Connector Type B | D Sub 9 Position Plug |
Cable Length - Imperial | 5ft |
Cable Length - Metric | 1.5m |
Jacket Color | Chrome |
Cable Length | 5ft |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 49900A 060S2?
Additional datasheets, footprints and schematics for 49900A 060S2 are listed on our Part Details page. You can also find images and similar parts to 49900A 060S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49900A 060S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49900A 060S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49900A 060S2 fall under?
The 49900A 060S2 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 49900A 060S2 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49900A 060S2 you can contact the distributor directly for product support, shipping queries etc.
Is the 49900A 060S2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 49900A 060S2 have stock available?
There is no stock from authorised distributors for 49900A 060S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49900A 060S2 often in real-time on the comparison pages.
What if I can't find stock of 49900A 060S2?
You can fill out our help required form which you can use to request a quote for 49900A 060S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.