Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,283.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,283.13
|
No stock
|
Buy Now |
Connector Type A | D Sub 50 Position Plug |
---|---|
Connector Type B | D Sub 50 Position Plug |
Cable Length - Imperial | 5ft |
Cable Length - Metric | 1.5m |
Jacket Color | Chrome |
Cable Length | 5ft |
RoHS Compliant | Yes |
Computer Cable, Serial, 5Ft, Chrome | Newark Electronics |
Where can I find additional details, specifications and documents for a 49760A-S2-60?
Additional datasheets, footprints and schematics for 49760A-S2-60 are listed on our Part Details page. You can also find images and similar parts to 49760A-S2-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49760A-S2-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49760A-S2-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49760A-S2-60 fall under?
The 49760A-S2-60 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 49760A-S2-60 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49760A-S2-60 you can contact the distributor directly for product support, shipping queries etc.
Is the 49760A-S2-60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 49760A-S2-60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 49760A-S2-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49760A-S2-60 often in real-time on the comparison pages.
What if I can't find stock of 49760A-S2-60?
You can fill out our help required form which you can use to request a quote for 49760A-S2-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.