Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.00
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$14.40
|
287
in stock
|
Buy Now | |
RS Americas
from US$14.83
|
203
in stock
|
Buy Now | |
element14
from US$21.28
|
199
in stock
|
Buy Now | |
Farnell
from US$15.68
|
199
in stock
|
Buy Now | |
Distrelec
from US$17.37
|
28
in stock
|
Buy Now | |
Heilind Electronics
-
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
Jameco Electronics
from US$15.95
|
-
|
Buy Now | |
Carlton-Bates
from US$22.84
|
-
|
Buy Now | |
Sager
from US$32.00
|
-
|
Buy Now |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Free End |
Voltage Rating | 500Vrms |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 149.22mm |
Lead Length - Imperial | 6" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 150mm |
Colour | Red / Black |
Connector Type A | BNC Plug |
Connector Type B | Free End |
Lead Length | 149.22mm |
Bnc Male Plug To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm | Newark Electronics |
Connector, BNC, Nickel Plated Brass,20 AWG, Gold Plated Beryllium Copper, PVC,55 C | Pomona Electronics 4970 | RS Americas |
TEST LEAD, BLACK/RED, 149.22MM, 500VRMS | element14 |
BNC male lead with 2 free ends | RS |
Pomona Pin, Black/Red, Nickel-Plated Brass, 149.22mm | Distrelec |
BNC (M) WITH 20 AWG LEADS | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4970.?
Additional datasheets, footprints and schematics for 4970. are listed on our Part Details page. You can also find images and similar parts to 4970. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4970. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4970. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4970. fall under?
The 4970. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 4970. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4970. you can contact the distributor directly for product support, shipping queries etc.
Is the 4970. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4970. have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for 4970..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4970. often in real-time on the comparison pages.
What if I can't find stock of 4970.?
You can fill out our help required form which you can use to request a quote for 4970. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.