Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.49
|
100
in stock
|
Buy Now | |
element14
from US$17.72
|
1,560
in stock
|
Buy Now | |
RS Americas
from US$11.53
|
658
in stock
|
Buy Now | |
Newark Electronics
from US$11.20
|
377
in stock
|
Buy Now | |
Distrelec
from US$13.51
|
89
in stock
|
Buy Now | |
Farnell
from US$13.37
|
59
in stock
|
Buy Now | |
Jameco Electronics
from US$12.95
|
31
in stock
|
Buy Now | |
Carlton-Bates
from US$17.84
|
-
|
Buy Now |
Test Connector Type A | BNC Jack |
---|---|
Test Connector Type B | Free End |
Voltage Rating | 500Vrms |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 149.22mm |
Lead Length - Imperial | 6" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 150mm |
Colour | Red / Black |
Connector Type A | BNC Socket |
Connector Type B | Free End |
Lead Length | 149.22mm |
TEST LEAD, 149.22MM, 500V | element14 |
Connector, BNC, Nickel Plated Brass,20 AWG, Gold Plated Beryllium Copper, PVC,55 C | Pomona Electronics 4969 | RS Americas |
Bnc Female Jack To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm | Newark Electronics |
BNC female lead with 2 free ends | RS |
Pomona Socket, Black/Red, Nickel-Plated Brass, 149.22mm | Distrelec |
Pomona Electronics 4969 BREAKOUT BNC FEMALE-20AWG LDS, 20AWG LEADS(7")TO BNC(FEM | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4969?
Additional datasheets, footprints and schematics for 4969 are listed on our Part Details page. You can also find images and similar parts to 4969 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4969 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4969 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4969 fall under?
The 4969 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 4969 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4969 you can contact the distributor directly for product support, shipping queries etc.
Is the 4969 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4969 have stock available?
Authorised distributors including element14, RS Americas, Newark Electronics, RS and Distrelec have stock available or on a lead time for 4969.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4969 often in real-time on the comparison pages.
What if I can't find stock of 4969?
You can fill out our help required form which you can use to request a quote for 4969 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.