Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.36
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | .63in, 16mm |
Height | 24mm, .945in |
Length | 16mm, .63in |
Nominal Voltage Architecture | 12V, 42V, 24V |
Operating Voltage | 42VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 200 |
Row-to-Row Spacing | .197in, 5mm |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Conn Housing Wire to Wire 6 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4-968970-1?
Additional datasheets, footprints and schematics for 4-968970-1 are listed on our Part Details page. You can also find images and similar parts to 4-968970-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-968970-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-968970-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-968970-1 fall under?
The 4-968970-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-968970-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-968970-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-968970-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-968970-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-968970-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-968970-1 often in real-time on the comparison pages.
What if I can't find stock of 4-968970-1?
You can fill out our help required form which you can use to request a quote for 4-968970-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.