Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEEE 488.1 (GPIB) |
---|---|
Connector Type B | IEEE 488.1 (GPIB) |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Computer Cable IEEE 488.1 (GPIB) IEEE 488.1 (GPI | Rapid Electronics |
Computer Cable, Ieee-488/Gpib, 6.6Ft Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a 49643 C62S2?
Additional datasheets, footprints and schematics for 49643 C62S2 are listed on our Part Details page. You can also find images and similar parts to 49643 C62S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49643 C62S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49643 C62S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49643 C62S2 fall under?
The 49643 C62S2 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 49643 C62S2 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49643 C62S2 you can contact the distributor directly for product support, shipping queries etc.
Is the 49643 C62S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49643 C62S2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 49643 C62S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49643 C62S2 often in real-time on the comparison pages.
What if I can't find stock of 49643 C62S2?
You can fill out our help required form which you can use to request a quote for 49643 C62S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.