Status: | Unknown |
---|---|
Series: | 49619 Series |
RoHS: | Unknown |
Product Range | 49619 Series |
---|---|
Connector Type | Micro SD SIM Socket |
No. of Contacts | 18Contacts |
Contact Material | Copper Alloy Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Molex Memory Card Connectors 8P MICRO SD/SIM C | Distrelec |
CONN, MICROSD/SIM, 18POS, PUSH-PUSH | Farnell |
Microsdsim Combo Retype Pushpush 275/Molex |Molex 49619-1611 | Newark Electronics |
Conn Micro SD Card/SIM SKT 18 POS 1.09mm/1.27mm Solder RA SMD T/R 0.5A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 49619-1611?
Additional datasheets, footprints and schematics for 49619-1611 are listed on our Part Details page. You can also find images and similar parts to 49619-1611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49619-1611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49619-1611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49619-1611 fall under?
The 49619-1611 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 49619-1611 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49619-1611 you can contact the distributor directly for product support, shipping queries etc.
Is the 49619-1611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49619-1611 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 49619-1611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49619-1611 often in real-time on the comparison pages.
What if I can't find stock of 49619-1611?
You can fill out our help required form which you can use to request a quote for 49619-1611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.