Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Staple Type | Heavy Duty |
---|---|
Bore Diameter Nom | - |
Leg Length | 14mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Staples, 10.5X14Mm, Pk1000 | Newark Electronics |
STAPLES, 10.5X14MM, PK1000 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT SHRINK TUBING, 3 | 1, 246FT, PO, RED |
---|---|
Shrink Ratio | 3 |
I.D. Supplied - Imperial | 0.236" |
I.D. Supplied - Metric | 6mm |
Shrink Tubing / Boot Colour | Red |
Length - Imperial | 246ft |
Length - Metric | 75m |
I.D. Recovered Max - Metric | 2mm |
RoHS Compliant | Yes |
Heat Shrink Tubing, 3:1, Adhesive-Lined, Red, Pre-Shrunk ID, 0.236 | Essentra Components 496005 | RS Americas |
Where can I find additional details, specifications and documents for a 496005?
Additional datasheets, footprints and schematics for 496005 are listed on our Part Details page. You can also find images and similar parts to 496005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 496005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 496005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 496005 fall under?
The 496005 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 496005 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 496005 you can contact the distributor directly for product support, shipping queries etc.
Is the 496005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 496005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 496005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 496005 often in real-time on the comparison pages.
What if I can't find stock of 496005?
You can fill out our help required form which you can use to request a quote for 496005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.