Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0061
Staple Type | Heavy Duty |
---|---|
Bore Diameter Nom | - |
Leg Length | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CK Tools 495021 Cable Staples 7.5mm wide x 11.1mm deep Box Of 1000 | Rapid Electronics |
Staples, 7.5X11.1Mm, Pk1000 | Newark Electronics |
STAPLES, 7.5X11.1MM, PK1000 | element14 |
Where can I find additional details, specifications and documents for a 495021?
Additional datasheets, footprints and schematics for 495021 are listed on our Part Details page. You can also find images and similar parts to 495021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 495021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 495021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 495021 fall under?
The 495021 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 495021 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 495021 you can contact the distributor directly for product support, shipping queries etc.
Is the 495021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 495021 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 495021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 495021 often in real-time on the comparison pages.
What if I can't find stock of 495021?
You can fill out our help required form which you can use to request a quote for 495021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.