Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Circuit Application | Signal |
Cable Entry | Straight |
Packaging Method | Carton |
実装方法 | Carton |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
5 POS FFC PIN HSG W/MTG EA FFC Connector Product Type: Housing Connector System: Cable-to-Cable Number of Positions: 5 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Cable-to-Cable 5 2.54 mm | Ffc Connector | Part Number: 494073-1 | Internal Number: 494073-1 | TE Connectivity | TE Store |
5 Pos Ffc Pin Hsg W/Mtg Ea |Amp Te Connectivity 494073-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 494073-1?
Additional datasheets, footprints and schematics for 494073-1 are listed on our Part Details page. You can also find images and similar parts to 494073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 494073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 494073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 494073-1 fall under?
The 494073-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 494073-1 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 494073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 494073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 494073-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 494073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 494073-1 often in real-time on the comparison pages.
What if I can't find stock of 494073-1?
You can fill out our help required form which you can use to request a quote for 494073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.