Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$96.54
|
No stock
|
Buy Now |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 15" |
Cable Length - Metric | 381mm |
Jacket Color | Black |
Product Range | - |
Cable Length | 67.5" |
Colour | Black |
Computer Cable, Keyboard, 67.5In, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 49403 010S2?
Additional datasheets, footprints and schematics for 49403 010S2 are listed on our Part Details page. You can also find images and similar parts to 49403 010S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49403 010S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49403 010S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49403 010S2 fall under?
The 49403 010S2 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 49403 010S2 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49403 010S2 you can contact the distributor directly for product support, shipping queries etc.
Is the 49403 010S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49403 010S2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 49403 010S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49403 010S2 often in real-time on the comparison pages.
What if I can't find stock of 49403 010S2?
You can fill out our help required form which you can use to request a quote for 49403 010S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.