Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | LED |
Lumen Output | 160lm |
Power Source | Rechargeable Lithium Battery |
For Use With | M12 RED LITHIUM |
Length | 8.5" |
Torch, Led, 160 Lumens, 8.5" | Newark Electronics |
M12 Work Light Milwaukee Electric Tool | Milwaukee Electric Tool 49-24-0146 | RS Americas |
Where can I find additional details, specifications and documents for a 49-24-0146?
Additional datasheets, footprints and schematics for 49-24-0146 are listed on our Part Details page. You can also find images and similar parts to 49-24-0146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49-24-0146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49-24-0146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49-24-0146 fall under?
The 49-24-0146 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 49-24-0146 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49-24-0146 you can contact the distributor directly for product support, shipping queries etc.
Is the 49-24-0146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49-24-0146 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 49-24-0146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49-24-0146 often in real-time on the comparison pages.
What if I can't find stock of 49-24-0146?
You can fill out our help required form which you can use to request a quote for 49-24-0146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.