Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
491908-000,
1193679-9 |
Prices starting from US$38.14
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Material Systems Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | 26 mm, 30 mm, 20 mm, 22 mm, .7 in, 24 mm, 18 mm, .94 in, .71 in, 1.18 in, 1 in, .87 in, 28 mm, 1.1 in, 1.02 in, .787 in, .9 in |
Cable Diameter Range | .618 – 1.378in, 15.7 – 35mm |
Approved Standards | MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, VG95343 Part 18 |
Zugelassene Standards | VG95343 Part 18, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Cable Accessories Molded Boot Modified Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 491908-000?
Additional datasheets, footprints and schematics for 491908-000 are listed on our Part Details page. You can also find images and similar parts to 491908-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 491908-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 491908-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 491908-000 fall under?
The 491908-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 491908-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 491908-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 491908-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 491908-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 491908-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 491908-000 often in real-time on the comparison pages.
What if I can't find stock of 491908-000?
You can fill out our help required form which you can use to request a quote for 491908-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.