Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | - |
---|---|
Cable Length - Imperial | 98ft |
Cable Length - Metric | 30m |
Jacket Color | - |
Product Range | - |
CABLE MODBUS PLUS 100 | RS |
MODBUS PLUS CABLE 100' | Schneider Electric 490NAA27101 | RS Americas |
Connector Type A:Rj45 Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 490NAA27101?
Additional datasheets, footprints and schematics for 490NAA27101 are listed on our Part Details page. You can also find images and similar parts to 490NAA27101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 490NAA27101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 490NAA27101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 490NAA27101 fall under?
The 490NAA27101 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 490NAA27101 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 490NAA27101 you can contact the distributor directly for product support, shipping queries etc.
Is the 490NAA27101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 490NAA27101 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 490NAA27101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 490NAA27101 often in real-time on the comparison pages.
What if I can't find stock of 490NAA27101?
You can fill out our help required form which you can use to request a quote for 490NAA27101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.