Status: | Unknown |
---|---|
Series: | 48M-EM Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Illumination Colour | Red |
Product Range | 48M-EM Series |
Pushbutton Actuator Style | Round |
Contact Configuration | SPST-NO-DB |
Switch Terminals | Solder |
Contact Current Max | 150mA |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 28V |
IP Rating | IP67 |
SVHC | No SVHC (07-Jul-2017) |
Illum Pb Sw, Spst-No-Db, 0.15A, 28V, Red | Newark Electronics |
Push Button Switch, IP67, SPST-NO, Panel Mount, Momentary , Illuminated Red LED, | ITW Switches 48M 111R | RS Americas |
Where can I find additional details, specifications and documents for a 48M-111R?
Additional datasheets, footprints and schematics for 48M-111R are listed on our Part Details page. You can also find images and similar parts to 48M-111R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48M-111R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48M-111R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48M-111R fall under?
The 48M-111R is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 48M-111R when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48M-111R you can contact the distributor directly for product support, shipping queries etc.
Is the 48M-111R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48M-111R have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for 48M-111R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48M-111R often in real-time on the comparison pages.
What if I can't find stock of 48M-111R?
You can fill out our help required form which you can use to request a quote for 48M-111R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.