Status: | Unknown |
---|---|
Series: | 48A Series |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$5.16
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$4.29
|
29
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now | |
Sager
from US$2.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-None-On |
Switch Mounting | - |
Product Range | 48A Series |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Miniature Slide , Spdt, Smt, Right Angle, On-None-On, 5 Amp, Horizontal |Grayhill 48ASSP1S1M6QBT | Newark Electronics |
Slide Switches SLIDE SPDT O-N-O RAH -TAB LF | Rapid Electronics |
Switch Slide ON None ON SPDT Side Slide 5A 250VAC 28VDC PC Pins Bracket Mount/Through Hole | Avnet America |
Miniature Slide , SPDT, SMT, Right Angle, On-None-On, 5 Amp, Horizontal | Grayhill 48ASSP1S1M6QBT | RS Americas |
Slide Switches SLIDE,SPDT,O-N-O,RAH,-TAB,LF | Sager |
Where can I find additional details, specifications and documents for a 48ASSP1S1M6QBT?
Additional datasheets, footprints and schematics for 48ASSP1S1M6QBT are listed on our Part Details page. You can also find images and similar parts to 48ASSP1S1M6QBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48ASSP1S1M6QBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48ASSP1S1M6QBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48ASSP1S1M6QBT fall under?
The 48ASSP1S1M6QBT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 48ASSP1S1M6QBT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48ASSP1S1M6QBT you can contact the distributor directly for product support, shipping queries etc.
Is the 48ASSP1S1M6QBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48ASSP1S1M6QBT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 48ASSP1S1M6QBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48ASSP1S1M6QBT often in real-time on the comparison pages.
What if I can't find stock of 48ASSP1S1M6QBT?
You can fill out our help required form which you can use to request a quote for 48ASSP1S1M6QBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.