Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
17,260
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
150,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
145,288
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
25,795
in stock
|
Buy Now | |
TE Store
from US$0.34
|
25,783
in stock
|
Buy Now | |
element14
from US$0.12
|
17,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
9,738
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
9,738
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
5,186
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
5,075
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | 7600 Series Programmable Shunt type |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | - |
Contact Plating | Tin Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
ACCESSORY TYPE | SHUNT |
---|---|
FOR USE WITH | 7600 SERIES PROGRAMMABLE SHUNT TYPE |
NO. OF POSITIONS | 2POSITIONS |
PITCH SPACING | 2.54MM |
CONTACT PLATING | TIN PLATED CONTACTS |
RoHS Compliant | YES |
SHUNT LOW PROFILE CONNECTOR ASSY | Rapid Electronics |
SHUNT, BOARD-TO-BOARD CONNECTOR, 2POS | Farnell |
2 Position 2.54mm Pitch Novo Type Tin Contact Post Shunt | Future Electronics |
AMP SHUNT ASS'Y Shunt Type: Novo Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Novo Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 4-881545-2 | Internal Number: 4-881545-2 | .1" | TE Connectivity | TE Store |
OPEN TOP SHUNT, 2POS, 2.54MM | element14 |
Shunt Jumper, 2Way, 2.54Mm | Newark Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
TE Connectivity - AMP AMP SHUNT ASSY | Distrelec |
AMP SHUNT ASS'Y | TTI Europe |
Female Straight Black Handle, Open Top 2 Way 1 Row 2.54mm Pitch | TE Connectivity 4-881545-2 | RS Americas |
Where can I find additional details, specifications and documents for a 4-881545-2?
Additional datasheets, footprints and schematics for 4-881545-2 are listed on our Part Details page. You can also find images and similar parts to 4-881545-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-881545-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-881545-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-881545-2 fall under?
The 4-881545-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4-881545-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-881545-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-881545-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-881545-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and TE Store have stock available or on a lead time for 4-881545-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-881545-2 often in real-time on the comparison pages.
What if I can't find stock of 4-881545-2?
You can fill out our help required form which you can use to request a quote for 4-881545-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.