Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.73
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 15µin, .381µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Single Beam |
Contact Type | Socket |
Connector Height | 2.56mm, .1008in |
Accepts Flex Cable Thickness | .012in, .3mm |
Connector Width | .2575in, 6.54mm |
コネクタの高さ | 2.56mm |
Connector Length | .5086in, 12.92mm |
Operating Voltage | 200VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Circuit Identification Feature | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Wire/Cable Type | FFC, FPC |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
FPC Actuator Type | Stuffer (Plunger Style) |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Ffc & Fpc Connectors 005 1Mm Fpc Btm Horz |Amp Te Connectivity 487952-5 | Newark Electronics |
FFC&FPC Connectors 005 1MM FPC BTM HORZ | Rapid Electronics |
TE Connectivity 005 1MM FPC BTM HORZ FFC/FPC Connector 5 | Distrelec |
Conn FFC Connector M 5 POS 2.5mm Solder RA SMD | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 487952-5?
Additional datasheets, footprints and schematics for 487952-5 are listed on our Part Details page. You can also find images and similar parts to 487952-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487952-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487952-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487952-5 fall under?
The 487952-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487952-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487952-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 487952-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487952-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 487952-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487952-5 often in real-time on the comparison pages.
What if I can't find stock of 487952-5?
You can fill out our help required form which you can use to request a quote for 487952-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.