Status: | Unknown |
---|---|
Series: | 48 MIL-C-26500 Series |
RoHS: | Unknown |
Prices starting from US$6.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.79
|
2
in stock
|
Buy Now | |
Electro Enterprises
from US$6.34
|
944
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.58
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$9.58
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$8.67
|
2
in stock
|
Buy Now | |
element14
from US$7.08
|
2
in stock
|
Buy Now | |
RS Americas
from US$7.65
|
-
|
Buy Now |
Product Range | 48 MIL-C-26500 Series |
---|---|
Shell Type | - |
For Use With | Size 16 ZZL-4016-36LD Pin or ZZL-4116-36LD Socket Contact |
Connector Body Material | - |
Connector Shell Size | - |
10-804342-1 RECPT WIRE SPLICE RED, MIL-DTL-26500 TYPE | Heilind Electronics Asia |
Plug & Socket Housing, Receptacle, 1 Position, Red | Newark Electronics |
PLUG & SOCKET HOUSING, RECEPTACLE, 1 POSITION, RED | element14 |
SIZE 16 WIRE SPLICE RECEPTACLE | Amphenol Aerospace 48-7191-1 | RS Americas |
Where can I find additional details, specifications and documents for a 48-7191-1?
Additional datasheets, footprints and schematics for 48-7191-1 are listed on our Part Details page. You can also find images and similar parts to 48-7191-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48-7191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48-7191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48-7191-1 fall under?
The 48-7191-1 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48-7191-1 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48-7191-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 48-7191-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48-7191-1 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 48-7191-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48-7191-1 often in real-time on the comparison pages.
What if I can't find stock of 48-7191-1?
You can fill out our help required form which you can use to request a quote for 48-7191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.