Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 1.8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 12mm x 12mm x 6mm |
DC Resistance Max | 145ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Q Factor | 33 |
Q Test Frequency | 1MHz |
Self Resonant Frequency Min | 9MHz |
Box Rohs Compliant: Yes |Murata Power Solutions 48680SC | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 20%, 1.8 A, Shielded, 1.8 A, 12.2mm x 12.2mm x 6mm | Avnet America |
INDUCTOR, SINGLE 68UH, 20%, 1.8A SMD | element14 |
Power Inductors - SMD Ind 68uH, 1.8A SM Single | Sager |
Power Inductor (SMD), 68 uH, � 20%, 1.8 A, Shielded, 1.8 A, 12.2mm x 12.2mm x 6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 48680SC?
Additional datasheets, footprints and schematics for 48680SC are listed on our Part Details page. You can also find images and similar parts to 48680SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48680SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48680SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48680SC fall under?
The 48680SC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 48680SC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48680SC you can contact the distributor directly for product support, shipping queries etc.
Is the 48680SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48680SC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 48680SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48680SC often in real-time on the comparison pages.
What if I can't find stock of 48680SC?
You can fill out our help required form which you can use to request a quote for 48680SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.