Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1193640-1 |
Weight per Piece | .03527oz, 1g |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Underplating Material | Copper |
Terminal Orientation | Straight |
Overall Length | 1.26in, 32mm |
Wire Size | .5 – 1mm², 22 – 18AWG |
Tongue Thickness | .031in, .8mm |
Wire Insulation Diameter | 1.4mm, .055in |
Stud Diameter | .169in, 4.3mm |
Government Qualified | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insulated | Yes |
Sealable | Yes |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Stud Size | #8 |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
B-106-2401 |Raychem Te Connectivity 486501-000 | Newark Electronics |
Ring and Spade Terminal 18-22AWG 32mm 4mm Tin Box | Avnet America |
Special Order: B-106-2401 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .5 – 1 mm² Stud Size: #8 Stud Diameter: 4.3 mm Spade Tongue Terminal 22 – 18 AWG .5 – 1 mm² #8 | Spade Terminal | Part Number: 486501-000 | Internal Number: 486501-000 | Alias Number: 8-1193640-1 | 4.3 mm | TE Connectivity | TE Store |
Terminals B-106-2401 | Sager |
Where can I find additional details, specifications and documents for a 486501-000?
Additional datasheets, footprints and schematics for 486501-000 are listed on our Part Details page. You can also find images and similar parts to 486501-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 486501-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 486501-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 486501-000 fall under?
The 486501-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 486501-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 486501-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 486501-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 486501-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 486501-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 486501-000 often in real-time on the comparison pages.
What if I can't find stock of 486501-000?
You can fill out our help required form which you can use to request a quote for 486501-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.