Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
485569S001,
7-1193633-1 |
No distributors results available
Material | Aluminum |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 32 |
Color | Olive Drab |
Adapter Entry Size | 20 |
Cable Entry Diameter | .01 – 1.25in, .2 – 31.8mm |
Cable Diameter Range | 12.7 – 20.7mm, .5 – .12in |
Connector Detail Specification Number | MS17348, MS17347, MS17343, MS17346, MS17344, MS17345 |
Connector General Specification Number | MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 00 |
Connector Shell Size | 32 |
Termination Device Included | TR20BI |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a 485569S001?
Additional datasheets, footprints and schematics for 485569S001 are listed on our Part Details page. You can also find images and similar parts to 485569S001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485569S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485569S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485569S001 fall under?
The 485569S001 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 485569S001 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485569S001 you can contact the distributor directly for product support, shipping queries etc.
Is the 485569S001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485569S001 have stock available?
There is no stock from authorised distributors for 485569S001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485569S001 often in real-time on the comparison pages.
What if I can't find stock of 485569S001?
You can fill out our help required form which you can use to request a quote for 485569S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.