Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RDSS-150(S10),
9-1193632-5 |
Prices starting from US$108.87
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$108.87
|
-
|
Buy Now |
Number of Cables Sealed (with 2 RDSS-Clips) | Up to 7 |
---|---|
Number of Cables Sealed (with 1 RDSS-Clip) | Up to 4 |
Material | Inflatable bladder of flexible aluminum-polyethylene laminate |
Sealing Clip | RDSS-CLIP-150 |
Admissible Cable Dia. at Duct Inside Dia. | 115-155 at 175.0 mmmm, 60-107 at 130.0 mmmm, 60-100 at 125.0 mmmm, 120-160 at 180.0 mmmm, 60-118 at 140.0 mmmm, 60-123 at 145.0 mmmm, 60-134 at 155.0 mmmm, 105-145 at 165.0 mmmm, 110-150 at 170.0 mmmm, 60-112 at 135.0 mmmm, 60-129 at 150.0 mmmm, 60-139 at 160.0 mmmm |
Ducting Systems | Plastic, Steel, Concrete |
Product Use | Power Cable to provide watertight seal |
Sealing Mastic | Yes |
Independent of Duct Ovality | Yes |
Packaging Quantity (Piece) | 10 |
Product Availability | AMERICAS, EMEA, ASIA, ANZPAC |
Product Type | Duct Sealing System |
Installation Condition | Dry, Wet |
RDSS-150(S10) | TE Connectivity 485455-000 | RS Americas |
Where can I find additional details, specifications and documents for a 485455-000?
Additional datasheets, footprints and schematics for 485455-000 are listed on our Part Details page. You can also find images and similar parts to 485455-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485455-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485455-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485455-000 fall under?
The 485455-000 is listed under Power Systems > Power Cable Accessories > Duct Seals.
Can I view similar or alternative parts?
You can view similar parts to 485455-000 when available in the Duct Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485455-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 485455-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485455-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 485455-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485455-000 often in real-time on the comparison pages.
What if I can't find stock of 485455-000?
You can fill out our help required form which you can use to request a quote for 485455-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.