Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
TE Store
from US$0.13
|
25,344
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Steel |
---|---|
Plating Material | Nickel |
Number of Serrations | 4 |
Splice Capacity | 3 |
Strip Orientation | Side Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Material Thickness | .02in, .51mm |
Overall Length | 6.25mm, .25in |
Wire Size | 2 – 4.5mm², 14 – 11AWG, 4000 – 9000CMA |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Splice Type | Thru Splice |
Wire/Cable Type | Stranded, Solid |
Insulated | No |
Serrated | Yes |
Product Type | Splice |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
SPLICE 4000-9000 .020 NPST Splice Type: Thru Splice Wire Size: 14 – 11 AWG Wire Size: 2 – 4.5 mm² Sealable: No Splice Capacity: 3 Thru Splice 14 – 11 AWG 2 – 4.5 mm² | Electrical Wire Splice | Part Number: 485043-4 | Internal Number: 485043-4 | TE Connectivity | TE Store |
Splice 4000-9000 .020 Npst |Amp Te Connectivity 485043-4 | Newark Electronics |
Open Barrel Splice | Future Electronics |
Splice Terminal 6.35mm 3.56mm Nickel | Avnet America |
SPLICE 4000-9000 .020 NPST | TE Connectivity 485043-4 | RS Americas |
SPLICE 4000-9000 020NPSTL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 485043-4?
Additional datasheets, footprints and schematics for 485043-4 are listed on our Part Details page. You can also find images and similar parts to 485043-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485043-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485043-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485043-4 fall under?
The 485043-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 485043-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485043-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 485043-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485043-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 485043-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485043-4 often in real-time on the comparison pages.
What if I can't find stock of 485043-4?
You can fill out our help required form which you can use to request a quote for 485043-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.