Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
40,794
in stock
|
Buy Now | |
element14
from US$0.12
|
9,300
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,300
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.593g, .056oz |
Splice Material | Brass |
Number of Serrations | 4 |
Terminal & Splice Type | Splice |
Overall Length | 6.35mm, .25in |
Material Thickness | .51mm, .02in |
Wire Size | 4000 – 9000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Serrated | Yes |
Product Type | Splice |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Barrel Style | Standard |
Wire/Cable Type | Stranded, Solid |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 4000-9000 .020 TPBR Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Wire Size: 4000 – 9000 CMA Contact Base Material: Brass Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 485043-2 | Internal Number: 485043-2 | 4000 – 9000 CMA | Brass | TE Connectivity | TE Store |
TERMINAL, WIRE SPLICE, CRIMP | element14 |
Splice 4000-9000CMA Open Barrel | RS |
Terminal, Wire Splice Rohs Compliant: Yes |Amp Te Connectivity 485043-2 | Newark Electronics |
Splice Terminal 6.48mm 4.57mm Tin Strip | Avnet America |
Solistrand Open Barrel Wire Splice Connector, Tin Plated 4000 - 9000 CMA | TE Connectivity 485043-2 | RS Americas |
SPLICE 4000-9000 020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 485043-2?
Additional datasheets, footprints and schematics for 485043-2 are listed on our Part Details page. You can also find images and similar parts to 485043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485043-2 fall under?
The 485043-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 485043-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 485043-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485043-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, element14, Farnell and RS have stock available or on a lead time for 485043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485043-2 often in real-time on the comparison pages.
What if I can't find stock of 485043-2?
You can fill out our help required form which you can use to request a quote for 485043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.