Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0253
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0400
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0363
|
517,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0363
|
86,250
in stock
|
Buy Now | |
TTI Europe
from US$0.0277
|
62,500
in stock
|
Buy Now | |
Sager
from US$0.0361
|
47,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
35,738
in stock
|
Buy Now | |
element14
from US$0.0294
|
35,738
in stock
|
Buy Now | |
RS Americas
from US$0.0270
|
17,840
in stock
|
Buy Now | |
Future Electronics
from US$0.0350
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
3,011
in stock
|
Buy Now | |
Avnet America
from US$0.0253
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0301
|
-
|
Buy Now | |
Boersig
from US$0.0378
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .298g, .01oz |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Number of Serrations | 4 |
Terminal & Splice Type | Splice |
Material Thickness | .02in, .51mm |
Overall Length | .25in, 6.35mm |
Wire Size | 4000 – 9000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Solid |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 4000-9000 020BR | Heilind Electronics |
SPLICE 4000-9000 020BR | TTI Europe |
Terminals SPLC 3000-8400 020 Reel of 2500 | Sager |
Terminal, Open Barrel Splice, Crimp | Newark Electronics |
TERMINAL, OPEN BARREL SPLICE, CRIMP | element14 |
Splices Strip-Other, Splice 4000-9000 020Br | TE Connectivity 485043-1 | RS Americas |
485043-1: Non-Insulated 4000-9000 CMA Crimp Splice Connector | Future Electronics |
SPLICE 4000-9000 .020 BR Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Wire Size: 4000 – 9000 CMA Contact Base Material: Brass Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 485043-1 | Internal Number: 485043-1 | 4000 – 9000 CMA | Brass | TE Connectivity | TE Store |
Splice Terminal 4000CMA to 9000CMA 6.48mm 4.57mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 11AWG |
Conductor Area CSA | 4.56mm² |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Terminal Material | Brass |
Where can I find additional details, specifications and documents for a 485043-1?
Additional datasheets, footprints and schematics for 485043-1 are listed on our Part Details page. You can also find images and similar parts to 485043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485043-1 fall under?
The 485043-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 485043-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 485043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485043-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Sager and Newark Electronics have stock available or on a lead time for 485043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485043-1 often in real-time on the comparison pages.
What if I can't find stock of 485043-1?
You can fill out our help required form which you can use to request a quote for 485043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.