Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
6,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
25,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
13,500
in stock
|
Buy Now | |
TE Store
from US$0.24
|
6,935
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
625
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 1.103g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .028in, .711mm |
Stud Diameter | 8.33mm, .328in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, 3.7mm, .146in, .06in |
Overall Length | .93in, 23.62mm |
Wire Insulation Diameter (Min) | .085in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Wire Insulation Diameter | 2.16 – 3.56mm, .085 – .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Insulated | No |
Stud Size | M8, 5/16 |
Terminal Features | Sheared |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | D Shaped |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING IS 18-14 5/16 .025TPBR | Heilind Electronics |
RING 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 485030-1 | Internal Number: 485030-1 | TE Connectivity | TE Store |
Terminals N/I-RING 18-14 Reel of 3000 | Rapid Electronics |
TE Connectivity RING 18-14 AWG TPBR Terminals N/I-RING 1 | Distrelec |
Ring Tongue Terminal, 5/16", 14Awg | Newark Electronics |
18-14 AWG Open Barrel Straight Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG Tin Strip | Avnet America |
RING 18-14 AWG TPBR | TE Connectivity 485030-1 | RS Americas |
TERMINAL, CRIMP, RING, 18-14AWG | element14 |
RING 18-14 AWG TPBR | TTI Europe |
RING IS 18-14 5-16 .025TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 485030-1?
Additional datasheets, footprints and schematics for 485030-1 are listed on our Part Details page. You can also find images and similar parts to 485030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485030-1 fall under?
The 485030-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 485030-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 485030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485030-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 485030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485030-1 often in real-time on the comparison pages.
What if I can't find stock of 485030-1?
You can fill out our help required form which you can use to request a quote for 485030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.