Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Steel |
---|---|
Weight per Piece | .126g |
Plating Material | Tin |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Material Thickness | .51mm, .02in |
Wire Size | 13.5 – 11AWG, 3.04 – 4.05mm², 6000 – 8000CMA |
Overall Length | 3.17mm, .125in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Wire/Cable Type | Stranded, Solid |
Barrel Type | Open Barrel |
Product Type | Splice |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Style | Standard |
Serrated | No |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
SPLICE 6000-8000 .020 TPST Splice Type: Pigtail Splice Thru Splice Wire Size: 13.5 – 11 AWG Wire Size: 3.04 – 4.05 mm² Sealable: No Wire Size: 6000 – 8000 CMA Pigtail Splice 13.5 – 11 AWG 3.04 – 4.05 mm² | Electrical Wire Splice | Part Number: 485020-1 | Internal Number: 485020-1 | TE Connectivity | TE Store |
Splice 6000-8000 020Tpstl Rohs Compliant: Yes |Amp Te Connectivity 485020-1 | Newark Electronics |
Splice Terminal 3.43mm 5.46mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 485020-1?
Additional datasheets, footprints and schematics for 485020-1 are listed on our Part Details page. You can also find images and similar parts to 485020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485020-1 fall under?
The 485020-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 485020-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 485020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485020-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 485020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485020-1 often in real-time on the comparison pages.
What if I can't find stock of 485020-1?
You can fill out our help required form which you can use to request a quote for 485020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.