Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0306
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0321
|
499,414
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
499,414
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0306
|
499,414
in stock
|
Buy Now | |
Chip One Stop
from US$0.0386
|
499,414
in stock
|
Buy Now | |
Farnell
from US$0.06
|
400,000
in stock
|
Buy Now | |
Avnet America
from US$0.0369
|
-
|
Buy Now | |
TE Store
from US$0.05
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Weight per Piece | .12g |
Number of Serrations | 2 |
Terminal & Splice Type | Splice |
Material Thickness | .03in, .76mm |
Overall Length | 2.54mm, .1in |
Wire Size | 500 – 2200CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 25000 |
Product Type | Splice |
Wire/Cable Type | Stranded, Solid |
Support Style | Non - Insulation Support |
Serrated | Yes |
Barrel Type | Open Barrel |
Barrel Style | Standard |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Splice500-2200 030Br |Amp Te Connectivity 485016-1 | Newark Electronics |
Terminals SPLICE500-2200 030BR | Rapid Electronics |
TE Connectivity - AMP Splice 500-2200 .030 BR | Distrelec |
TERMINAL, WIRE SPLICE, CRIMP | Farnell |
Splice Terminal 17-23AWG 2.54mm 4.06mm Strip | Avnet America |
Special Order: SPLICE 500-2200 .030 BR Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Wire Size: 500 – 2200 CMA Contact Base Material: Brass Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 485016-1 | Internal Number: 485016-1 | 500 – 2200 CMA | Brass | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 485016-1?
Additional datasheets, footprints and schematics for 485016-1 are listed on our Part Details page. You can also find images and similar parts to 485016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485016-1 fall under?
The 485016-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 485016-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 485016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485016-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 485016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485016-1 often in real-time on the comparison pages.
What if I can't find stock of 485016-1?
You can fill out our help required form which you can use to request a quote for 485016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.