4840.5231 Cable Assemblies by Schurter

POWER CABLE, 2POL, 4.3MM PLUG, 1.8M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.96

Distributor Stock
Logo for Newark
Newark
from US$14.05
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.99
-
Buy Now
Logo for Sager
Sager
from US$10.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Type A Circular 2 Position Right Angle Plug
Connector Type B Free End
Cable Length - Imperial 6ft
Cable Length - Metric 1.8m
Voltage Rating 18VDC
RoHS Compliant Yes

Alternative Descriptions

Power Cable, 2Pol, 4.3Mm Plug, 1.8M | Newark Electronics
DC ADAPTER CABEL ABGEWIN 6.5X4.3MM JSBP5 | Avnet America
DC ADAPTER CABEL ABGEWIN 6.5X4.3MM JSBP5 | Schurter 4840.5231 | RS Americas
DC Power Connectors DC ADAPTER KABEL 6.5X4.3MM JSBP5 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4840.5231?

Additional datasheets, footprints and schematics for 4840.5231 are listed on our Part Details page. You can also find images and similar parts to 4840.5231 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4840.5231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4840.5231 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4840.5231 fall under?

The 4840.5231 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Barrel Power Cords.

Can I view similar or alternative parts?

You can view similar parts to 4840.5231 when available in the Barrel Power Cords range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4840.5231 you can contact the distributor directly for product support, shipping queries etc.

Is the 4840.5231 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 4840.5231 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 4840.5231.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4840.5231 often in real-time on the comparison pages.

What if I can't find stock of 4840.5231?

You can fill out our help required form which you can use to request a quote for 4840.5231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay