Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Video Connector A | Stereo Plug - 3.5mm |
---|---|
Audio Video Connector B | Stereo Receptacle - 6.35mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Colour | Black |
Convert From Positions | 3Ways |
Convert To Positions | 3Ways |
External Length / Height | 53mm |
ADAPTOR, STEREO PLUG TO STEREO RCPT | element14 |
Where can I find additional details, specifications and documents for a 4832.4300?
Additional datasheets, footprints and schematics for 4832.4300 are listed on our Part Details page. You can also find images and similar parts to 4832.4300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4832.4300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4832.4300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4832.4300 fall under?
The 4832.4300 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 4832.4300 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4832.4300 you can contact the distributor directly for product support, shipping queries etc.
Is the 4832.4300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4832.4300 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 4832.4300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4832.4300 often in real-time on the comparison pages.
What if I can't find stock of 4832.4300?
You can fill out our help required form which you can use to request a quote for 4832.4300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.