Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.12
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
49,992
in stock
|
Buy Now | |
element14
from US$0.38
|
49,992
in stock
|
Buy Now | |
Farnell
from US$0.33
|
49,992
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
446
in stock
|
Buy Now | |
Rapid Electronics
from US$57.87
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Carlton-Bates
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 12.7mm |
Product Range | - |
Overall Length | 22.2mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Spacer/Standoff Hex Nylon 6.4Mm X 12.7Mm | Newark Electronics |
SPACER/STANDOFF HEX NYLON 6.4MM X 12.7MM | element14 |
Standoff, 1/4 Hex, M-F, Threaded 8.32, Length .500, Nylon 6/6 | Keystone Electronics 4830 | RS Americas |
6.4 x 12.7 mm Nylon 8-32 Thread Size Male/Female Standoffs | Future Electronics |
Threaded Standoff, Nylon, Male 8-32 x Female 8-32 | Carlton-Bates |
Standoffs & Spacers .500 NYL stdoff 8-32 Thread | Sager |
Status: | Unknown |
---|---|
Series: | Ergo Series |
RoHS: | Unknown |
Plier Style | Snipe Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 135mm |
Product Range | Ergo Series |
Handle Type | Ergonomic |
Jaw Length | 26mm |
Jaw Type | Long Nose |
Jaw Width | 1mm |
Joint Construction | lap |
Length | 135mm |
Bahco compact snipe nose plier,26mm jaw | RS |
Bahco Ergo Snipe Nose Pliers 4830 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4830?
Additional datasheets, footprints and schematics for 4830 are listed on our Part Details page. You can also find images and similar parts to 4830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4830 fall under?
The 4830 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 4830 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4830 you can contact the distributor directly for product support, shipping queries etc.
Is the 4830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4830 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 4830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4830 often in real-time on the comparison pages.
What if I can't find stock of 4830?
You can fill out our help required form which you can use to request a quote for 4830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.