Status: | Unknown |
---|---|
Series: | 48258 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
329
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
31,073
in stock
|
Buy Now | |
Farnell
from US$0.77
|
15,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
8,400
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
6,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
5,600
in stock
|
Buy Now | |
element14
from US$0.75
|
5,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
1,446
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
160
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
34,650
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 48258 Series |
SVHC | No SVHC (15-Jan-2019) |
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH | Farnell |
USB A SINK REVERSE TYPE LEAD- REE | Heilind Electronics |
USB A SINK REVERSE TYPE A | TTI Europe |
Usb Conn, 2.0, Usb Type A, Rcpt, Tht | Newark Electronics |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
Molex USB Type A, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
Type A shielded R/A USB receptacle | RS |
Socket | Transfer Multisort Elektronik |
USB A SINK REVERSE TYPE LEAD-FREE | RS Americas |
Conn USB Type A RCP 4 POS 3.5mm Solder RA Thru-Hole 4 Terminal 1 Port Embossed T/R | Avnet Abacus |
04P USB SHIELDED TYP A RA | Rutronik |
Universal Serial Bus (USB) Shielded I/O Receptacle, Type A, Right Angle, Sink Reverse Type, Mid Mount with side flange and Beveled Metal Pins, 0.76µm Gold (Au) Plating, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 48258-0002?
Additional datasheets, footprints and schematics for 48258-0002 are listed on our Part Details page. You can also find images and similar parts to 48258-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48258-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48258-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48258-0002 fall under?
The 48258-0002 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48258-0002 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48258-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 48258-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48258-0002 have stock available?
Authorised distributors including Chip One Stop, Farnell, Heilind Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 48258-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48258-0002 often in real-time on the comparison pages.
What if I can't find stock of 48258-0002?
You can fill out our help required form which you can use to request a quote for 48258-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.