Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
RS Americas
from US$0.39
|
3,120
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
2,727
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
636
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Contact Crimp, Contact |
---|---|
Series | PV |
Contact Plating | Gold |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination | Crimp |
Wire Size (AWG) | 26-22 |
Contact Socket 11.68mmL 26-22AWG Crimp 3A 1000V for2.54mmPitchConn w/0.64mmPins | Amphenol FCI (Amphenol CS) 48257-000LF | RS Americas |
MINI PV CTW 15 AU L/P-22-26 AWG .0065 SPG | Heilind Electronics |
SOCKET 22-26AWG CRIMP GOLD | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
MINI PV CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 48257-000LF?
Additional datasheets, footprints and schematics for 48257-000LF are listed on our Part Details page. You can also find images and similar parts to 48257-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48257-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48257-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48257-000LF fall under?
The 48257-000LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48257-000LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48257-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 48257-000LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48257-000LF have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 48257-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48257-000LF often in real-time on the comparison pages.
What if I can't find stock of 48257-000LF?
You can fill out our help required form which you can use to request a quote for 48257-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.