Status: | Unknown |
---|---|
Series: | Mini PV Series |
RoHS: | Unknown |
Product Range | Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 26AWG |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 48251-000LF?
Additional datasheets, footprints and schematics for 48251-000LF are listed on our Part Details page. You can also find images and similar parts to 48251-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48251-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48251-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48251-000LF fall under?
The 48251-000LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48251-000LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48251-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 48251-000LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48251-000LF have stock available?
There is no stock from authorised distributors for 48251-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48251-000LF often in real-time on the comparison pages.
What if I can't find stock of 48251-000LF?
You can fill out our help required form which you can use to request a quote for 48251-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.