Status: | Unknown |
---|---|
Series: | Mini PV Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
4,245
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
37,500
in stock
|
Buy Now | |
element14
from US$0.12
|
10,206
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
8,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,961
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Amphenol PV Series Wire-to-Board Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
MINI PV CTW 15 AU-22-26 AWG .0065 SPG | Heilind Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
SOCKET 22-26AWG CRIMP GOLD | Future Electronics |
MINI PV CTW 15 AU-22-26-AWG 0065 SPG | Rapid Electronics |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Contact | RS Americas |
Where can I find additional details, specifications and documents for a 48248-000LF?
Additional datasheets, footprints and schematics for 48248-000LF are listed on our Part Details page. You can also find images and similar parts to 48248-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48248-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48248-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48248-000LF fall under?
The 48248-000LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48248-000LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48248-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 48248-000LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48248-000LF have stock available?
Authorised distributors including Heilind Electronics, element14, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 48248-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48248-000LF often in real-time on the comparison pages.
What if I can't find stock of 48248-000LF?
You can fill out our help required form which you can use to request a quote for 48248-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.