Status: | Unknown |
---|---|
Series: | FCI Mini PV Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
9,500
in stock
|
Buy Now | |
element14
from US$0.13
|
9,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | PV Series Wire-to-Board Connectors |
RoHS Compliant | Yes |
Contact, Socket, 26-22Awg, Crimp Rohs Compliant: Yes |Amphenol Communications Solutions 48245-000LF | Newark Electronics |
2.54mm (0.1inch) Centerline Crimp-to-Wire Receptacle. | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Contact CrimptoWire Mini-PV/48245Series 2.54mmPitch 26-22AWG GoldPlating | Amphenol FCI (Amphenol CS) 48245-000LF | RS Americas |
MINI PV CTW 15 AU 22-26- AWG | TTI Europe |
Where can I find additional details, specifications and documents for a 48245-000LF?
Additional datasheets, footprints and schematics for 48245-000LF are listed on our Part Details page. You can also find images and similar parts to 48245-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48245-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48245-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48245-000LF fall under?
The 48245-000LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 48245-000LF when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48245-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 48245-000LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48245-000LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 48245-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48245-000LF often in real-time on the comparison pages.
What if I can't find stock of 48245-000LF?
You can fill out our help required form which you can use to request a quote for 48245-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.