Status: | Unknown |
---|---|
Series: | Mini-PV Series |
RoHS: | Unknown |
Prices starting from <¤0.0010
Distributor | Stock | ||
---|---|---|---|
RS
from <¤0.0010
|
230
in stock
|
Buy Now | |
TTI Europe
from <¤0.0010
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from <¤0.0010
|
5,519
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from <¤0.0010
|
4,001
in stock
|
Buy Now | |
Chip One Stop
from <¤0.0010
|
4,000
in stock
|
Buy Now | |
element14
from <¤0.0010
|
3,370
in stock
|
Buy Now | |
Farnell
from <¤0.0010
|
3,370
in stock
|
Buy Now | |
Newark Electronics
from <¤0.0010
|
1,030
in stock
|
Buy Now | |
Conrad
from <¤0.0010
|
84
in stock
|
Buy Now | |
Compona
-
|
573
in stock
|
Buy Now | |
Avnet America
from <¤0.0010
|
-
|
Buy Now | |
RS Americas
from <¤0.0010
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini-PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Amphenol Mini-PV Series Wire-to-Board Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2019) |
CRIMP CONTACT FEMALE | TTI Europe |
Headers&Wire Housings CTW RECEPTACLE 22-26AWG | Rapid Electronics |
48234-002LF | Transfer Multisort Elektronik |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Mini-PV crimp socket, 28-22 AWG | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
PV | Amphenol FCI (Amphenol CS) 48234002LF | RS Americas |
Where can I find additional details, specifications and documents for a 48234-002LF?
Additional datasheets, footprints and schematics for 48234-002LF are listed on our Part Details page. You can also find images and similar parts to 48234-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48234-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48234-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48234-002LF fall under?
The 48234-002LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 48234-002LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48234-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 48234-002LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48234-002LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Transfer Multisort Elektronik, Chip One Stop and element14 have stock available or on a lead time for 48234-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48234-002LF often in real-time on the comparison pages.
What if I can't find stock of 48234-002LF?
You can fill out our help required form which you can use to request a quote for 48234-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.