Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.85
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$28.15
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$36.35
|
21
in stock
|
Buy Now | |
element14
from US$18.10
|
5
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
Carlton-Bates
from US$6.71
|
-
|
Buy Now | |
Sager
from US$7.18
|
-
|
Buy Now |
Product Range | - |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rugged Metal On/Off Switch with Green LED Ring - 16mm Green On/Off | Adafruit Industries 482 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Instrumentation Handle, 5 in. L x 1.5 in. H, Brass | Carlton-Bates |
Racks & Rack Cabinet Accessories HNDL BRS N PL 5.00 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Collet Size | 1.6mm |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 482?
Additional datasheets, footprints and schematics for 482 are listed on our Part Details page. You can also find images and similar parts to 482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 482 fall under?
The 482 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 482 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 482 you can contact the distributor directly for product support, shipping queries etc.
Is the 482 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 482 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for 482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 482 often in real-time on the comparison pages.
What if I can't find stock of 482?
You can fill out our help required form which you can use to request a quote for 482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.