Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Contents | 3.5 4.5 4 6 5.5 6.5 5 5mm PH1 PH2 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | System 6 Magnetic Handle slot-slot blades (3.5 - 4.5mm 4.0 - 6.0mm 5.5 - 6.5mm) |
Screwdriver Type | Hex Phillips Slotted |
Where can I find additional details, specifications and documents for a 481 T6?
Additional datasheets, footprints and schematics for 481 T6 are listed on our Part Details page. You can also find images and similar parts to 481 T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 481 T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 481 T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 481 T6 fall under?
The 481 T6 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 481 T6 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 481 T6 you can contact the distributor directly for product support, shipping queries etc.
Is the 481 T6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 481 T6 have stock available?
There is no stock from authorised distributors for 481 T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 481 T6 often in real-time on the comparison pages.
What if I can't find stock of 481 T6?
You can fill out our help required form which you can use to request a quote for 481 T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.