Status: | Unknown |
---|---|
Series: | 4800P Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
3,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
4,000
in stock
|
Buy Now | |
element14
from US$0.62
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
1,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
1,696
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | 4800P Series |
No. of Elements | 15Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SOIC |
No. of Pins | 16Pins |
Voltage Rating | 50V |
Rnet-Thk Film Smd Med Body Rohs Compliant: Yes |Bourns 4816P-2-103LF | Newark Electronics |
Resistor, Network, 10 kOhm, ± 2%, 1.28 W, 15 Resistors, Bussed, SOM, Gull Wing, Surface Mount, Thick Film | Avnet America |
Resistor Networks SMD 16 pin 10K 2% | RS |
RES, NETWORK, BUSS, 10K, 1.28W, 2%, SOIC | element14 |
10K OHM 2% 16PIN | TTI Europe |
Resistor,10 Kilohms,1.28 W @ DegC,50 V (Max.),100 ppm/ DegC,16,SOM-16 | Bourns 4816P-2-103LF | RS Americas |
Resistor, Network, 10 kOhm, � 2%, 1.28 W, 15 Resistors, Bussed, SOM, Gull Wing, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4816P-2-103LF?
Additional datasheets, footprints and schematics for 4816P-2-103LF are listed on our Part Details page. You can also find images and similar parts to 4816P-2-103LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4816P-2-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4816P-2-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4816P-2-103LF fall under?
The 4816P-2-103LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4816P-2-103LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4816P-2-103LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4816P-2-103LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4816P-2-103LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and TTI Europe have stock available or on a lead time for 4816P-2-103LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4816P-2-103LF often in real-time on the comparison pages.
What if I can't find stock of 4816P-2-103LF?
You can fill out our help required form which you can use to request a quote for 4816P-2-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.