Status: | Unknown |
---|---|
Series: | 4800P Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
2,144
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
2,144
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | 4800P Series |
No. of Elements | 7Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SOIC |
No. of Pins | 14Pins |
Voltage Rating | 50V |
Power Rating per Element | 160mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 10kohm |
Resistor Networks&Arrays 10K 2% 14 Pin | Rapid Electronics |
Res N/W, Isolated, 7Res, 10K, 2%, Soic | Newark Electronics |
Resistor, Network, 10 kOhm, ± 2%, 1.12 W, 7 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet America |
RNET-THK FILM SMD MED BODY | Bourns 4814P-1-103LF | RS Americas |
RES N/W, ISOLATED, 7RES, 10K, 2%, SOIC | element14 |
Resistor, Network, 10 kOhm, � 2%, 1.12 W, 7 Resistors, Isolated, SOM, Gull Wing, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4814P-1-103LF?
Additional datasheets, footprints and schematics for 4814P-1-103LF are listed on our Part Details page. You can also find images and similar parts to 4814P-1-103LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4814P-1-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4814P-1-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4814P-1-103LF fall under?
The 4814P-1-103LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4814P-1-103LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4814P-1-103LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4814P-1-103LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4814P-1-103LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4814P-1-103LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4814P-1-103LF often in real-time on the comparison pages.
What if I can't find stock of 4814P-1-103LF?
You can fill out our help required form which you can use to request a quote for 4814P-1-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.